M3786/4-5892详情
Grayhill M3786/4-5892重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2PLB6LB-048
Approvals
cCSAus, CE, cURus, IEC, UL
Lens Shape
Round
Manufacturer
Altech
Factory Pack QuantityFactory Pack Quantity
1
Brand
Grayhill
子类别
Switches
端子类型
Screw
产品类别
旋转开关
镜头颜色
Blue
面板后深度
1.46
灯型
LED
产品类别
旋转开关
知识产权评级
IP65
M3786/4-5892拓展信息
Grayhill
Grayhill
Grayhill
Grayhill, Inc.
Grayhill Inc.
Grayhill
Grayhill
Grayhill
Grayhill
Grayhill








哦! 它是空的。