GL480/20详情
Greenlee GL480/20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulation Materials
Polypropylene
Manufacturer
Greenlee
Manufacturer Part Number
GL480/20
Wire Size
1 AWG, 0 AWG
颜色
Blue
DIN标准
DIN 46228 Part 4
绝缘的
有
0个相似型号
GL480/20拓展信息
GL480/20详情
Greenlee GL480/20重要参数规格及、参数值,及相似型号如下:
Insulation Materials
Polypropylene
Manufacturer
Greenlee
Manufacturer Part Number
GL480/20
Wire Size
1 AWG, 0 AWG
颜色
Blue
DIN标准
DIN 46228 Part 4
绝缘的
有
GL480/20拓展信息