Greenlee Communications 5702
- 收藏
- 对比
5702详情
Greenlee Communications 5702重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
226.796213g
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
类型
相位旋转指示器
规格说明
Detects the Rotary Field of Three-Phase Systems
RoHS状态
Non-RoHS Compliant
评级结果
CAT III 600V
5702拓展信息
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications








哦! 它是空的。