Greenlee Communications 5779
- 收藏
- 对比
5779
1002-5779
设备 - 电气检测仪、电流探头
--
大陆
立即发货

KIT MOTOR PHASE SEQ INDICATOR
1最小包装量--
5779详情
Greenlee Communications 5779重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
相位旋转指示器
规格说明
Detects the Rotary Field of Three-Phase Systems
RoHS状态
Non-RoHS Compliant
评级结果
CAT III 600V
5779拓展信息
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications







哦! 它是空的。