Greenlee Communications CMGRT-100-C
- 收藏
- 对比
CMGRT-100-C
1002-CMGRT-100-C
设备 - 电气检测仪、电流探头
--
大陆
立即发货

TESTER GROUND ROD
1最小包装量--
CMGRT-100-C详情
Greenlee Communications CMGRT-100-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Current Meter, Clamp/Probe
规格说明
测试接地连续性
RoHS状态
Non-RoHS Compliant
评级结果
CAT III 150V
CMGRT-100-C拓展信息
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications







哦! 它是空的。