Greenlee Communications DM-820A
- 收藏
- 对比
DM-820A详情
Greenlee Communications DM-820A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
质量
1.102229kg
系列
DM
已出版
2009
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Digital (DMM)
样式
Handheld
功能
Voltage, Current, Resistance, Capacitance, Temperature, Frequency
包括
Battery, Boot, Case, Temperature Probe, Test Leads
显示类型
LCD, Dual, Bar Graph
回应
真实有效值
特征
Backlight, Hold, Min/Max/Dif, Record
功能,额外的
Continuity, Diode Test
测距
Auto/Manual
显示计数
10000
显示位数
4.75
RoHS状态
Non-RoHS Compliant
DM-820A拓展信息
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications









哦! 它是空的。