Greenlee Communications T1010
- 收藏
- 对比
T1010
1002-T1010
光纤连接器 - 适配器
--
大陆
立即发货

CONN ADAPT RCPT SOC-DIN SIMPLEX
1最小包装量--
T1010详情
Greenlee Communications T1010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
底架
自由悬挂
安装类型
Free Hanging (In-Line)
已出版
2013
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Adapter
颜色
Silver
转换自(适配器端)
SOC插座
转换(适配器端)
DIN 47256 Receptacle
单工/双工
Simplex
RoHS状态
Non-RoHS Compliant
T1010拓展信息
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications







哦! 它是空的。