Greenlee Tempo 60037
- 收藏
- 对比
60037详情
Greenlee Tempo 60037重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PRAT12-2DO
Approvals
CE
Range
2 mm
Manufacturer
Autonics
Package
Bulk
厂商
腾邦通讯
Product Status
Obsolete
系列
*
屏蔽/屏蔽
Shielded
输出类型
NO
连接类型
Cable Connection
电源类型
DC
直径
12 mm
60037拓展信息
Greenlee Tempo
Greenlee Tempo
Greenlee Tempo
Greenlee Tempo
Greenlee Tempo
Greenlee Tempo
Greenlee Tempo
Greenlee Tempo








哦! 它是空的。