Hamlin FLEX-14 20-25
- 收藏
- 对比
FLEX-14 20-25
1037-FLEX-14 20-25
磁性、磁簧开关
--
大陆
立即发货

RELAY, REED, SPST-NO, 200V, 0.5A, THT, Contact Configuration:SPST-NO, Coil Voltage:-, Product Range:FLEX-14 Series, Relay Mounting:Through Hole, Coil Resistance:-, Switching Current Max:500mA, Switching Voltage Max:200V RoHS Compliant: Yes
1最小包装量--
添加到询价列表
FLEX-14 20-25详情
Hamlin FLEX-14 20-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
FLEX-14 20-25拓展信息
DRT-DTH-85-90
Hamlin
MLRR-3-27-38
Hamlin
DRS-DTH-70-85
Hamlin
DRR-129-47-63
Hamlin
MDRR-DT-30-35-U
Hamlin
59050-2-V-00-0
Hamlin
MDSR-7-8-10
Hamlin
DRR-DTH-80-85
Hamlin
DRR-129-87-93
Hamlin
59045-1-U-00-0
Hamlin







哦! 它是空的。