Hammond Manufacturing 1414N4GLP
- 收藏
- 对比
1414N4GLP详情
Hammond Manufacturing 1414N4GLP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Contact Materials
磷青铜
系列
AMPLIMITE HDP-20
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
--
类型
Stamped
触点表面处理
Gold
线规
20-24 AWG
触点终端
Crimp
销钉或插座
Socket
触点表面处理厚度
Flash
1414N4GLP拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing








哦! 它是空的。