Hammond Manufacturing 1421CNM20
- 收藏
- 对比
1421CNM20
1038-1421CNM20
配件
--
大陆
立即发货

Hammond Electronics 1421CNM20 Nut Steel Silver 20 pc(s)
1最小包装量--
1421CNM20详情
Hammond Manufacturing 1421CNM20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Content
20pc(s)
Factory colour
Silver
RoHS
Compliant
For Use With
Racks & Cabinets
类型
1421CNM20
颜色
Silver
配件类型
笼槽
螺纹尺寸
M6
达到SVHC
无SVHC
1421CNM20拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。