Hammond Manufacturing 1421SWM50
- 收藏
- 对比
1421SWM50
1038-1421SWM50
配件
--
大陆
立即发货

Hammond Electronics 1421SWM50 Spare screw with washer Steel Silver, Black 50 pc(s)
1最小包装量--
1421SWM50详情
Hammond Manufacturing 1421SWM50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
材料
Steel
Content
50pc(s)
Factory colour
Silver,Black
RoHS
Compliant
For Use With
Racks & Cabinets
类型
1421SWM50
配件类型
Screw and Cup Washer
螺纹尺寸
M6
特征
with washer
达到SVHC
无SVHC
1421SWM50拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。