Hammond Manufacturing 1455UBTRD-10
- 收藏
- 对比
1455UBTRD-10
1038-1455UBTRD-10
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases 1455U OPEN BEZ 10PK, TRANS RED
1最小包装量--
1455UBTRD-10详情
Hammond Manufacturing 1455UBTRD-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
4.799996 oz
For Use With
Hammond 1455 Series Extruded Aluminium Enclosures
系列
1455
类型
Panel, End
颜色
Red (Translucent Red)
房屋颜色
Red (Translucent Red)
产品
Accessories
1455UBTRD-10拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。