Hammond Manufacturing 1455UPLY
- 收藏
- 对比
1455UPLY
1038-1455UPLY
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases 1455U CLOSED BEZEL 2PK, YELLOW
1最小包装量--
1455UPLY详情
Hammond Manufacturing 1455UPLY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acrylonitrile Butadiene Styrene (ABS)
RoHS
Details
Cover Color
-
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
3.199997 oz
For Use With
Hammond 1455 Series Extruded Aluminium Enclosures
系列
1455
类型
Panel, End
颜色
Yellow
房屋颜色
Yellow
产品
Accessories
1455UPLY拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。