Hammond Manufacturing 1457LEPF-10
- 收藏
- 对比
1457LEPF-10
1038-1457LEPF-10
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases 1457L FLANGE EMI PANEL (10 PK)
1最小包装量--
1457LEPF-10详情
Hammond Manufacturing 1457LEPF-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
8.799993 oz
Manufacturer Part Number
1457LEPF-10
系列
1457-EMI
类型
Extruded
组成
Metallic
颜色
Black
房屋颜色
Black
配件类型
End Panel Kit
产品
Enclosures
知识产权评级
IP54
1457LEPF-10拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。