Hammond Manufacturing 1457TEPF
- 收藏
- 对比
1457TEPF
1038-1457TEPF
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases RPL END PANELS 2-PK W/MOUNTING FLANGE
1最小包装量--
1457TEPF详情
Hammond Manufacturing 1457TEPF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
RoHS
Details
Cover Color
Black
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
3.519997 oz
系列
1457-EMI
类型
Panel, End
颜色
Black
房屋颜色
Black
产品
Kits
知识产权评级
IP54
1457TEPF拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。