注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥11205.45453
10
¥10836.996645
25
¥10761.664986
50
¥10686.856987
100
¥10467.048965
500
¥9718.708418
Hammond Manufacturing 1481SSDH3624
- 收藏
- 对比
1481SSDH3624
1038-1481SSDH3624
配件
--
大陆
立即发货

Solid Door Kit, Deep Hinged - 34.2 X 20.2 - 316SS N4X DEEP HNG SOLID DOOR KIT (34.2 x 20.2 x 2.75) Hammond PN 1481SSDH3624 : UPC [623980142562]
--最小包装量--
¥
总价: ¥
1481SSDH3624详情
Hammond Manufacturing 1481SSDH3624重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
316L Stainless Steel
Manufacturer Part Number
1481SSDH3624
Approvals
CSA, UL
Manufacturer
Hammond Manufacturing
RoHS
有
Unit Weight
22 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
系列
1481SDH
组成
Metallic
子类别
Enclosures, Racks and Boxes
产品类别
电气柜
产品类别
电气外壳配件
1481SSDH3624拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing






哦! 它是空的。