Hammond Manufacturing 1481WSSDH2016
- 收藏
- 对比
1481WSSDH2016
1038-1481WSSDH2016
盒组件
--
大陆
立即发货

Racks & Rack Cabinet Accessories SS Window Kit DeepHngd 18.19x12.14
1最小包装量--
1481WSSDH2016详情
Hammond Manufacturing 1481WSSDH2016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
材料
Metal, Stainless Steel
系列
1481
已出版
2009
尺寸/尺寸
18.190Lx12.140W x 2.750 H 462.03mmx308.36mmx69.85mm
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
窗套件
颜色
Natural
RoHS状态
ROHS3 Compliant
1481WSSDH2016拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing








哦! 它是空的。