Hammond Manufacturing 1487D48SS
- 收藏
- 对比
1487D48SS
1038-1487D48SS
机架
--
大陆
立即发货

N4X Wireway, Straight Section - 6 x 6 x 48 - 304SS N4X WIREWAY 6X6 STRAIGHT-304SS (6 x 6 x 48) Hammond PN 1487D48SS : UPC [623980058658]
1最小包装量--
1487D48SS详情
Hammond Manufacturing 1487D48SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1487D48SS
Manufacturer
Hammond Manufacturing
Package Type
Box
ECCN
EAR99
Unit Weight
35.200 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
RoHS
Details
系列
1487SSS
类型
Wireway
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
1487D48SS拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。