Hammond Manufacturing 1487DHSS
- 收藏
- 对比
1487DHSS
1038-1487DHSS
机架
--
大陆
立即发货

N4X Wireway, Cover Plate - Fits 6 x 6 - 304SS N4X WIREWAY 6X6 COVER PLATE Hammond PN 1487DHSS : UPC [623980058733]
1最小包装量--
1487DHSS详情
Hammond Manufacturing 1487DHSS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1487DHSS
Manufacturer
Hammond Manufacturing
Package Type
Box
ECCN
EAR99
Unit Weight
3.300 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
RoHS
Details
系列
1487HSS
类型
Wireway
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
1487DHSS拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。