Hammond Manufacturing 1487DRCSS
- 收藏
- 对比
1487DRCSS
1038-1487DRCSS
机架
--
大陆
立即发货

N4X Wireway, Reducer 6-4 - 6 x 6 to 4 x 4 - 304SS N4X WIREWAY 6X6 REDUCER 6TO4 Hammond PN 1487DRCSS : UPC [623980058740]
1最小包装量--
1487DRCSS详情
Hammond Manufacturing 1487DRCSS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1487DRCSS
Approvals
CSA, UL
Manufacturer
Hammond Manufacturing
RoHS
有
Package Type
Box
ECCN
EAR99
Unit Weight
2.200 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
系列
1487RCSS
类型
Wireway
组成
不锈钢
应用
Protect Electrical Wiring
子类别
Wire & Cable Management
样式
Reducer
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
1487DRCSS拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。