Hammond Manufacturing 1487DSSS
- 收藏
- 对比
1487DSSS详情
Hammond Manufacturing 1487DSSS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
JST Sales America Inc.
Product Status
活跃
Manufacturer Part Number
1487DSSS
Manufacturer
Hammond Manufacturing
Package Type
Box
ECCN
EAR99
Unit Weight
1.100 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
RoHS
Details
系列
-
类型
Wireway
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
1487DSSS拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing








哦! 它是空的。