Hammond Manufacturing 1487DXSS
- 收藏
- 对比
1487DXSS
1038-1487DXSS
机架
--
大陆
立即发货

Electrical Enclosures - Stainless Steel Wireway - Hammond Manufacturing - 1487DXSS
1最小包装量--
1487DXSS详情
Hammond Manufacturing 1487DXSS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
SC29
厂商
NXP USA Inc.
Product Status
Obsolete
Package Type
Box
ECCN
EAR99
Unit Weight
12.100 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Hammond
Brand
Hammond Manufacturing
RoHS
Details
系列
*
类型
Wireway
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
1487DXSS拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。