Hammond Manufacturing 1487EFFSS
- 收藏
- 对比
1487EFFSS
1038-1487EFFSS
机架
--
大陆
立即发货

Electrical Enclosures - Stainless Steel Wireway - Hammond Manufacturing - 1487EFFSS
1最小包装量--
1487EFFSS详情
Hammond Manufacturing 1487EFFSS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Box (TB)
Base Product Number
RLP02
厂商
Vishay Sfernice
Product Status
活跃
Package Type
Box
ECCN
EAR99
Unit Weight
7 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Hammond
Brand
Hammond Manufacturing
RoHS
Details
系列
*
类型
Wireway
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
1487EFFSS拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。