Hammond Manufacturing 1487EM6SS
- 收藏
- 对比
1487EM6SS
1038-1487EM6SS
机架
--
大陆
立即发货

N4X Wireway, Nipple 6 - Fits 8 x 8 - 304SS N4X WIREWAY 8X8 NIPPLE 304SS Hammond PN 1487EM6SS : UPC [623980462059]
1最小包装量--
1487EM6SS详情
Hammond Manufacturing 1487EM6SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Box
ECCN
EAR99
Unit Weight
8.800 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Hammond
Brand
Hammond Manufacturing
RoHS
Details
系列
1487MSS
类型
Wireway
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
1487EM6SS拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。