Hammond Manufacturing 14CK-6H-PC
- 收藏
- 对比
14CK-6H-PC
1038-14CK-6H-PC
集成电路(IC)
--
大陆
立即发货

14CK-6H-PC datasheet pdf and Integrated Circuits (ICs) product details from Hammond Manufacturing stock available at utmel
1最小包装量--
14CK-6H-PC详情
Hammond Manufacturing 14CK-6H-PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
14CK-6H-PC
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
J S T MFG CO LTD
Package Description
ROHS COMPLIANT
Risk Rank
5.57
Contact Finish Mating
TIN
Contact Materials
铜合金
Manufacturer Series
CK
Number of Rows Loaded
1
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
连接器类型
板连接器
附加功能
LOW PROFILE
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
14
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
IDC
触点表面处理 终端
TIN
14CK-6H-PC拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。