Hammond Manufacturing 1537JB
- 收藏
- 对比
1537JB详情
Hammond Manufacturing 1537JB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for gas
None
Suitable for safety functions
无
RoHS
Non-Compliant
1537JB拓展信息








哦! 它是空的。