Hammond Manufacturing 1537MB
- 收藏
- 对比
1537MB详情
Hammond Manufacturing 1537MB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
Rated permanent current Iu
4000
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
2000 - 4000
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
8000 - 48000
Type of electrical connection of main circuit
Rail connection
RoHS
Non-Compliant
1537MB拓展信息








哦! 它是空的。