Hammond Manufacturing 1550MS50T
- 收藏
- 对比
1550MS50T
1038-1550MS50T
箱
--
大陆
立即发货

Hammond Manufacturing Enclosures
1最小包装量--
1550MS50T详情
Hammond Manufacturing 1550MS50T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer Part Number
1550MS50T
Manufacturer
Hammond Manufacturing
RoHS
有
Unit Weight
1.759999 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
系列
1550
类型
Screws
子类别
Enclosures, Racks and Boxes
配件类型
Tamper Resistant Screws
螺纹尺寸
M3.5
产品类别
Enclosures, Boxes, & Cases
驱动器类型
Torx
产品类别
Enclosures, Boxes, & Cases
长度
12mm
1550MS50T拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。