Hammond Manufacturing 1550WMS100BK
- 收藏
- 对比
1550WMS100BK
1038-1550WMS100BK
配件
--
大陆
立即发货

Hammond Manufacturing Enclosures, 1590 Series
1最小包装量--
1550WMS100BK详情
Hammond Manufacturing 1550WMS100BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer Part Number
1550WMS100BK
Manufacturer
Hammond Manufacturing
RoHS
有
RoHS-compliant
有
Content
100pc(s)
Compatible with (details)
Series 1550 IP66
Factory colour
Black
Unit Weight
3.519997 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
系列
1550
类型
Screws
子类别
Enclosures, Racks and Boxes
配件类型
Replacement Screws
产品类别
Enclosures, Boxes, & Cases
驱动器类型
Pozidriv
产品类别
Enclosures, Boxes, & Cases
1550WMS100BK拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。