Hammond Manufacturing 1553CPLBK-10
- 收藏
- 对比
1553CPLBK-10
1038-1553CPLBK-10
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases 1553C END PANELS PKG OF 10
1最小包装量--
1553CPLBK-10详情
Hammond Manufacturing 1553CPLBK-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acrylonitrile Butadiene Styrene (ABS)
RoHS
Details
Cover Color
Black
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1.599999 oz
Manufacturer Part Number
1553CPLBK-10
系列
1553
类型
Panel, End
颜色
Black
产品
Accessories
知识产权评级
IP54
1553CPLBK-10拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。