Hammond Manufacturing 1554V2CLLID
- 收藏
- 对比
1554V2CLLID详情
Hammond Manufacturing 1554V2CLLID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic, Polycarbonate
系列
1554
尺寸/尺寸
9.449Lx6.299W 240.00mmx159.99mm
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
类型
Cover, Lid
颜色
Clear
长度
240.0046mm
宽度
159.9946mm
RoHS状态
符合RoHS标准
1554V2CLLID拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing








哦! 它是空的。