Hammond Manufacturing 1590B3GASKET
- 收藏
- 对比
1590B3GASKET
1038-1590B3GASKET
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases SILICONE GASKET - 2 PACK
1最小包装量--
1590B3GASKET详情
Hammond Manufacturing 1590B3GASKET重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
硅树脂弹性体
RoHS
Details
Cover Color
-
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.320000 oz
系列
1590-STOMP
类型
Gasket
颜色
Black
产品
Accessories
知识产权评级
IP65
1590B3GASKET拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。