Hammond Manufacturing 1590Z250PL
- 收藏
- 对比
1590Z250PL
1038-1590Z250PL
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases 1590Z250 INNER PANELHammond Enclosure Modification Request
1最小包装量--
1590Z250PL详情
Hammond Manufacturing 1590Z250PL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Unit Weight
2.090 lbs
Factory Pack QuantityFactory Pack Quantity
1
Cover Color
-
RoHS
Details
Package Type
Bag
ECCN
EAR99
Harmonized Code
Itar Registered
Unavailable
Package
Bag
厂商
Hammond Manufacturing
Product Status
活跃
For Use With/Related Products
1590Z 250 Series
系列
1590Z
类型
Panel, Inner
颜色
Natural
配件类型
Panel
标准
culus
产品
Accessories
知识产权评级
66
1590Z250PL拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。