Hammond Manufacturing 1593HAMARBK
- 收藏
- 对比
1593HAMARBK
1038-1593HAMARBK
评估,开发板外壳
--
大陆
立即发货

ENCLOSURE - PLASTIC BLACK
1最小包装量--
1593HAMARBK详情
Hammond Manufacturing 1593HAMARBK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
材料
Plastic, ABS
房屋材料
ABS
系列
1593
尺寸/尺寸
2.950Lx2.810W 74.93mmx71.37mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Black
注意
Evaluation, Development board not included with enclosure.
设计
Hand Held, Split Sides and End Panel(s)
容器类型
Case
面积(长 x 宽)
8.29in2 (53.5cm2)
平台
Arduino
高度
1.060 26.92mm
材料可燃性等级
UL94 HB
RoHS状态
ROHS3 Compliant
1593HAMARBK拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing








哦! 它是空的。