Hammond Manufacturing 1593PALGY
- 收藏
- 对比
1593PALGY详情
Hammond Manufacturing 1593PALGY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
材料
Plastic, ABS
包装
Bag
尺寸/尺寸
3.620Lx2.620W 91.95mmx66.55mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Gray
设计
Split Sides and End Panel(s)
容器类型
Box
面积(长 x 宽)
9.48in2 (61.2cm2)
高度
1.100 27.94mm
器件厚度
0.100 2.54mm
材料可燃性等级
UL94 HB
RoHS状态
ROHS3 Compliant
评级结果
IP54
1593PALGY拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing








哦! 它是空的。