Hammond Manufacturing 1599BSBKBAT
- 收藏
- 对比
1599BSBKBAT
1038-1599BSBKBAT
电池座,电池夹,电池触头
--
大陆
立即发货

GPABS BX & LD C/W BAT DOOR (5.12 x 2.56 x 0.97) Hammond PN 1599BSBKBAT : UPC [623980566467]
1最小包装量--
1599BSBKBAT详情
Hammond Manufacturing 1599BSBKBAT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
质量
0.14
包装数量
1
Manufacturer
Miscellaneous
Package Type
Shrink Wrap
ECCN
EAR99
Unit Weight
2.240023 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
RoHS
Details
系列
1599
类型
Battery Door Enclosure
颜色
Black
子类别
Battery
产品类别
电池盒
产品
电池盒
产品类别
电池盒
宽度
2.56
1599BSBKBAT拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。