Hammond Manufacturing 2CSBW24
- 收藏
- 对比
2CSBW24详情
Hammond Manufacturing 2CSBW24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
底架
Base
材料
Metal, Stainless Steel; Plastic
系列
2000
已出版
2016
尺寸/尺寸
25.500Lx23.750W 647.70mmx603.25mm
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Door, Front or Rear
颜色
Natural
通风系统
Non-Vented
RoHS状态
ROHS3 Compliant
2CSBW24拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing









哦! 它是空的。