Hammond Manufacturing C1F015PES
- 收藏
- 对比
C1F015PES
1038-C1F015PES
无类别的
--
大陆
立即发货

Hammond Power Solutions Transformers, HPS Fortress Series
1最小包装量--
C1F015PES详情
Hammond Manufacturing C1F015PES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Manufacturer Part Number
C1F015PES
Approvals
CSA, UL
Insulation Class
H级
Manufacturer
Hammond Power Solutions
Mounting
Wall
Shield
Standard shield
RoHS
Non-Compliant
类型
Distribution
VA 额定功率
15,000 VA
相位
1
C1F015PES拓展信息







哦! 它是空的。