Hammond Manufacturing CBB683
- 收藏
- 对比
CBB683
1038-CBB683
无类别的
--
大陆
立即发货

CBB683 datasheet pdf and Unclassified product details from Hammond Manufacturing stock available at utmel
1最小包装量--
CBB683详情
Hammond Manufacturing CBB683重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1500 - 10000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 1000
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CBB683拓展信息







哦! 它是空的。