Hammond Manufacturing CHK0601
- 收藏
- 对比
CHK0601
1038-CHK0601
无类别的
--
大陆
立即发货

CHK0601 datasheet pdf and Unclassified product details from Hammond Manufacturing stock available at utmel
1最小包装量--
CHK0601详情
Hammond Manufacturing CHK0601重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
6
宽度
20.8
高度
32.65
长度
57.85
CHK0601拓展信息







哦! 它是空的。