Hammond Manufacturing CLCSP36BK
- 收藏
- 对比
CLCSP36BK
1038-CLCSP36BK
机架配件
--
大陆
立即发货

Racks & Rack Cabinet Accessories COLO - SIDE PANEL 36"DP
--最小包装量--
CLCSP36BK详情
Hammond Manufacturing CLCSP36BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal, Steel
质量
-
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
70 lbs
Package
Box
厂商
Hammond Manufacturing
Product Status
活跃
For Use With/Related Products
CLC Series
系列
CLCH
尺寸/尺寸
-
类型
Panel, Side
颜色
Black
通风系统
Non-Vented
产品
Panels
特征
-
CLCSP36BK拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。