Hammond Manufacturing COV181620SS
- 收藏
- 对比
COV181620SS
1038-COV181620SS
机架
--
大陆
立即发货

COVER FOR 1418N4SSCR 16X20
1最小包装量--
COV181620SS详情
Hammond Manufacturing COV181620SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
磷青铜
Lead Free Status / RoHS Status
--
包装
Bulk
系列
--
零件状态
Obsolete
湿度敏感性等级(MSL)
--
触点表面处理
Tin
线规
18-20 AWG
触点终端
Crimp
销钉或插座
Non-Gendered
触点表面处理厚度
--
COV181620SS拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。