Hammond Manufacturing CRX0008NE
- 收藏
- 对比
CRX0008NE
1038-CRX0008NE
其它
--
大陆
立即发货

Hammond Power Solutions Miscellaneous
1最小包装量--
CRX0008NE详情
Hammond Manufacturing CRX0008NE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
CRX0008NE
Manufacturer
Hammond Power Solutions
Warranty
10 year limited warranty
Dielectric Strength
4000 volts for 1 minute or equivalent
Inductance (mH)
2.57
UL
UL 508
CSA
CSA Certified file No. LR3902
Cooling Method
自然对流
样式
Enclosed
频率
50 Hz
CRX0008NE拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。