Hammond Manufacturing CRX0023NC
- 收藏
- 对比
CRX0023NC
1038-CRX0023NC
其它
--
大陆
立即发货

HPS Centurion Open Core & Coil 380 Volts 23 Amps @ 50 Hz Line Reactor Rated at 15 HP and 3% Impedance. Overall Dims (6.5 x 5 x 6.13) @ 11.5 Lbs.
1最小包装量--
CRX0023NC详情
Hammond Manufacturing CRX0023NC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Warranty
10 year limited warranty
Dielectric Strength
4000 volts for 1 minute or equivalent
Inductance (mH)
1.061
UL
UL 508
CSA
CSA Certified file No. LR3902
Cooling Method
自然对流
Manufacturer Part Number
CRX0023NC
Manufacturer
Hammond Power Solutions
样式
Open Core & Coil
频率
50 Hz
CRX0023NC拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。