Hammond Manufacturing CRX0900CC
- 收藏
- 对比
CRX0900CC
1038-CRX0900CC
其它
--
大陆
立即发货

HPS Centurion Open Core & Coil 600 Volts 900 Amps @ 60 Hz Line Reactor Rated at 900 HP and 3% Impedance. Overall Dims (14.25 x 14.63 x 14.5) @ 200 Lbs.
1最小包装量--
CRX0900CC详情
Hammond Manufacturing CRX0900CC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Warranty
10 year limited warranty
Dielectric Strength
4000 volts for 1 minute or equivalent
Inductance (mH)
0.031
UL
UL 508
CSA
CSA Certified file No. LR3902
Cooling Method
自然对流
Manufacturer Part Number
CRX0900CC
Manufacturer
Hammond Power Solutions
样式
Open Core & Coil
频率
60 Hz
CRX0900CC拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。