Hammond Manufacturing CRX0900EE
- 收藏
- 对比
CRX0900EE
1038-CRX0900EE
其它
--
大陆
立即发货

HPS Centurion Enclosed 600 Volts 900 Amps @ 60 Hz Line Reactor Rated at 900 HP and 5% Impedance. Overall Dims (33.5 x 23 x 31.2) @ 376 Lbs.
1最小包装量--
CRX0900EE详情
Hammond Manufacturing CRX0900EE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Warranty
10 year limited warranty
Dielectric Strength
4000 volts for 1 minute or equivalent
Inductance (mH)
0.051
UL
UL 508
CSA
CSA Certified file No. LR3902
Cooling Method
自然对流
Manufacturer Part Number
CRX0900EE
Manufacturer
Hammond Power Solutions
样式
Enclosed
频率
60 Hz
CRX0900EE拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。