Hammond Manufacturing CRX1200DC
- 收藏
- 对比
CRX1200DC
1038-CRX1200DC
其它
--
大陆
立即发货

Hammond Power Solutions Miscellaneous
1最小包装量--
CRX1200DC详情
Hammond Manufacturing CRX1200DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CRX1200DC
Manufacturer
Hammond Power Solutions
Warranty
10 year limited warranty
Dielectric Strength
4000 volts for 1 minute or equivalent
Inductance (mH)
0.031
UL
UL 508
CSA
CSA Certified file No. LR3902
Cooling Method
自然对流
样式
Open Core & Coil
频率
60 Hz
CRX1200DC拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。