Hammond Manufacturing CRX15D6NE
- 收藏
- 对比
CRX15D6NE
1038-CRX15D6NE
其它
--
大陆
立即发货

Hammond Power Solutions Miscellaneous
1最小包装量--
CRX15D6NE详情
Hammond Manufacturing CRX15D6NE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CRX15D6NE
Manufacturer
Hammond Power Solutions
Warranty
10 year limited warranty
Dielectric Strength
4000 volts for 1 minute or equivalent
Inductance (mH)
1.28
UL
UL 508
CSA
CSA Certified file No. LR3902
Cooling Method
自然对流
系列
*
零件状态
活跃
样式
Enclosed
频率
50 Hz
CRX15D6NE拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。