Hammond Manufacturing CRX30D5NE
- 收藏
- 对比
CRX30D5NE
1038-CRX30D5NE
其它
--
大陆
立即发货

HPS Centurion Enclosed 380 Volts 30.5 Amps @ 50 Hz Line Reactor Rated at 20 HP and 3% Impedance. Overall Dims (10 x 8 x 8.13) @ 17.5 Lbs.
1最小包装量--
CRX30D5NE详情
Hammond Manufacturing CRX30D5NE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Warranty
10 year limited warranty
Dielectric Strength
4000 volts for 1 minute or equivalent
Inductance (mH)
0.68
UL
UL 508
CSA
CSA Certified file No. LR3902
Cooling Method
自然对流
Manufacturer Part Number
CRX30D5NE
Manufacturer
Hammond Power Solutions
样式
Enclosed
频率
50 Hz
CRX30D5NE拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。